TOREX SEMICONDUCTOR, LTD.
XC6102E630MR-G -- SUPERVISORY CIRCUITS
Torex Semiconductor, Ltd.
Supervisory Circuits
XC6102E630MR-G
Description
Supervisory Circuits
Datasheet
Description
Supervisory Circuits
Datasheet
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
XC6102E630MR-G |
|
Product Name
|
Supervisory Circuits |
Unlock Full Specs
to access all available technical data
Similar Products
Number of Supplies
1
Features
Watchdog Timer; Power Fail Warning
Output Options
Active Low; Active low, push-pull
View Details
Type
TO-236-3, SC-59, SOT-23-3
IQ
70000 µA
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Type
TQFN, 40-pin
Pins
40
Supply Voltage
2.7 to 5.5 volts
View Details
Number of Supplies
1
Type
DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ
480000 µA
View Details