Torex Semiconductor, Ltd. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - XC3202B183ZR-G XC3202B183ZR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 805448-XC3202B183ZR- G Packaging: Reel Technology: Hall Effect Output Type: Push-Pull Function: Omnipolar Switch Test Condition: 25°C Polarization: Either Sensing Range: ±4mT Trip, 0mT Release Supplier Device Package: 6-QFN-0601 (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 40mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 5.5V Current - Supply (Maximum): 16μA
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 805448-XC3202B183ZR- G Packaging: Reel Technology: Hall Effect Output Type: Push-Pull Function: Omnipolar Switch Test Condition: 25°C Polarization: Either Sensing Range: ±4mT Trip, 0mT Release Supplier Device Package: 6-QFN-0601 (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 40mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 5.5V Current - Supply (Maximum): 16μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - XC3202B183ZR-G - 805448-XC3202B183ZR-G - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - XC3202B183ZR-G
805448-XC3202B183ZR-G
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - XC3202B183ZR-G 805448-XC3202B183ZR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 805448-XC3202B183ZR- G Packaging: Reel Technology: Hall Effect Output Type: Push-Pull Function: Omnipolar Switch Test Condition: 25°C Polarization: Either Sensing Range: ±4mT Trip, 0mT Release Supplier Device Package: 6-QFN-0601 (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 40mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 5.5V Current - Supply (Maximum): 16μA

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 805448-XC3202B183ZR-G
Packaging: Reel
Technology: Hall Effect
Output Type: Push-Pull
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: Either
Sensing Range: ±4mT Trip, 0mT Release
Supplier Device Package: 6-QFN-0601 (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UDFN Exposed Pad
Current - Output (Maximum): 40mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.4V ~ 5.5V
Current - Supply (Maximum): 16μA

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
XC3202B183ZR-G
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) XC3202B183ZR-G
MAGNETIC SWITCH OMNIPOLAR 6QFN

MAGNETIC SWITCH OMNIPOLAR 6QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 805448-XC3202B183ZR-G XC3202B183ZR-G
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - XC3202B183ZR-G Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1325LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Linear, Compass (ICs) - TLE4998C8XUMA2 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 4.5 to 36 volts
View Details