Torex Semiconductor, Ltd. Analog and Digital Output XC3101AC707R-G

Description
Temperature Sensor Analog, Local -40°C ~ 100°C 4-USPN (0.90x1.2)
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 100°C 4-USPN (0.90x1.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - XC3101AC707R-G-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
XC3101AC707R-G-ND
Analog and Digital Output XC3101AC707R-G-ND
Temperature Sensor Analog, Local -40°C ~ 100°C 4-USPN (0.90x1.2)

Temperature Sensor Analog, Local -40°C ~ 100°C 4-USPN (0.90x1.2)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1123223-XC3101AC707R-G - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1123223-XC3101AC707R-G
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1123223-XC3101AC707R-G
Win Source Part Number: 1123223-XC3101AC707R -G Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: XC3101 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 100°C Accuracy - Highest (Lowest): ±3.5°C Voltage - Supply: 2.7V ~ 5.5V Package / Case: 4-XDFN Supplier Device Package: 4-USPN (0.90x1.2) Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Base Product Number: XC3101 Product Status: Not For New Designs

Win Source Part Number: 1123223-XC3101AC707R-G
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: XC3101
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Analog Voltage
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 100°C
Accuracy - Highest (Lowest): ±3.5°C
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 4-XDFN
Supplier Device Package: 4-USPN (0.90x1.2)
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC3101
Product Status: Not For New Designs

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - XC3101AC707R-G - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
XC3101AC707R-G
Sensors, Transducers - Temperature Sensors - Analog and Digital Output XC3101AC707R-G
TEMPERATURE SENSOR

TEMPERATURE SENSOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number XC3101AC707R-G-ND 1123223-XC3101AC707R-G XC3101AC707R-G
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 4-XDFN Surface Mount (SMD); 4-XDFN
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details