Torex Semiconductor, Ltd. Electronic Wholesale - XC2163C51FMR XC2163C51FMR

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281470-XC2163C51FMR Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281470-XC2163C51FMR Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - XC2163C51FMR - 1281470-XC2163C51FMR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - XC2163C51FMR
1281470-XC2163C51FMR
Electronic Wholesale - XC2163C51FMR 1281470-XC2163C51FMR
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281470-XC2163C51FMR Manufacturer Homepage: www.torex.co.jp RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281470-XC2163C51FMR
Manufacturer Homepage: www.torex.co.jp
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1281470-XC2163C51FMR
Product Name Electronic Wholesale - XC2163C51FMR
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - CD4536BNSR - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - XC255-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details