Torex Semiconductor, Ltd. OEM Parts - OEM Parts (T - Z) - XC2163C51BMR XC2163C51BMR

Description
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105213-XC2163C51BMR Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105213-XC2163C51BMR Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC2163C51BMR - 1105213-XC2163C51BMR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC2163C51BMR
1105213-XC2163C51BMR
OEM Parts - OEM Parts (T - Z) - XC2163C51BMR 1105213-XC2163C51BMR
Manufacturer: Torex Semiconductor Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105213-XC2163C51BMR Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage

Manufacturer: Torex Semiconductor Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105213-XC2163C51BMR
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1105213-XC2163C51BMR
Product Name OEM Parts - OEM Parts (T - Z) - XC2163C51BMR
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - TLC556MD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Oscillators - 500DUAB100M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details