Zener Diode 9.1V 200mW ±5% Surface Mount SOD-523P
DIODE ZENER 9.1V 200MW SOD523P
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | XBZ02P0911-G-ND | XBZ02P0911-G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Life Cycle Stage | Active | |
| Package | SOD-523; SOD-523P |