Torex Semiconductor, Ltd. Diodes, Rectifiers - Single - XBS306P11R-G XBS306P11R-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281442-XBS306P11R-G Categories: Discrete Semiconductor Products Manufacturer Homepage: www.torex.co.jp Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281442-XBS306P11R-G Categories: Discrete Semiconductor Products Manufacturer Homepage: www.torex.co.jp Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - XBS306P11R-G - 1281442-XBS306P11R-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - XBS306P11R-G
1281442-XBS306P11R-G
Diodes, Rectifiers - Single - XBS306P11R-G 1281442-XBS306P11R-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281442-XBS306P11R-G Categories: Discrete Semiconductor Products Manufacturer Homepage: www.torex.co.jp Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited)

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281442-XBS306P11R-G
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.torex.co.jp
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)

Buy Now
Schottky 60V 3A Diode and Rectifier - 280-XBS306P11R-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-XBS306P11R-G
Schottky 60V 3A Diode and Rectifier 280-XBS306P11R-G
DIODE SCHOTTKY 60V 3A SMA-PG Product overview: XBS306P11R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS306P11R-G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A SMA-PG Product overview: XBS306P11R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS306P11R-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
XBS306P11R-G
Discrete Semiconductor Products - Diodes - Rectifiers XBS306P11R-G
DIODE SCHOTTKY 60V 3A SMA-PG

DIODE SCHOTTKY 60V 3A SMA-PG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 1281442-XBS306P11R-G 280-XBS306P11R-G XBS306P11R-G
Product Name Diodes, Rectifiers - Single - XBS306P11R-G Schottky 60V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Bridge Rectifiers - M50100SB1200 - 1210679-M50100SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
40 V, 200 mA Schottky barrier diode - 1PS76SB21Z - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diode - HRPF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 1800 mA
trr 300 ns
View Details