Torex Semiconductor, Ltd. Single Diodes XBS206S17R-G

Description
Diode Schottky 60V 2A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - XBS206S17R-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
XBS206S17R-G-ND
Single Diodes XBS206S17R-G-ND
Diode Schottky 60V 2A Surface Mount SMA

Diode Schottky 60V 2A Surface Mount SMA

Buy Now Datasheet
Schottky 60V 2A Diode and Rectifier - 280-XBS206S17R-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-XBS206S17R-G
Schottky 60V 2A Diode and Rectifier 280-XBS206S17R-G
DIODE SCHOTTKY 60V 2A SMA Product overview: XBS206S17R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS206S17R-G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A SMA Product overview: XBS206S17R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS206S17R-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - XBS206S17R-G - 1281436-XBS206S17R-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - XBS206S17R-G
1281436-XBS206S17R-G
Diodes, Rectifiers - Single - XBS206S17R-G 1281436-XBS206S17R-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281436-XBS206S17R-G Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: 125°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: SMA Status: Obsolete Manufacturer Homepage: www.torex.co.jp Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 665mV at 2A Current - Reverse Leakage at Vr: 300μA at 60V Capacitance at Vr, F: 120pF at 1V, 1MHz

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281436-XBS206S17R-G
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: 125°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA
Status: Obsolete
Manufacturer Homepage: www.torex.co.jp
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 665mV at 2A
Current - Reverse Leakage at Vr: 300μA at 60V
Capacitance at Vr, F: 120pF at 1V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - XBS206S17R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
XBS206S17R-G
Discrete Semiconductor Products - Diodes - Rectifiers XBS206S17R-G
DIODE SCHOTTKY 60V 2A SMA

DIODE SCHOTTKY 60V 2A SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number XBS206S17R-G-ND 280-XBS206S17R-G 1281436-XBS206S17R-G XBS206S17R-G
Product Name Single Diodes Schottky 60V 2A Diode and Rectifier Diodes, Rectifiers - Single - XBS206S17R-G Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 30V 1A Diode and Rectifier - 280-BAS3010A03WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
7 suppliers
Dual Schottky barrier diode - 1PS70SB14F - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: PA868C15R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 30 amps
VRRM 150 volts
View Details
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details