Torex Semiconductor, Ltd. Single Diodes XBS204S17R-G

Description
Diode Schottky 40V 2A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 40V 2A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - XBS204S17R-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
XBS204S17R-G-ND
Single Diodes XBS204S17R-G-ND
Diode Schottky 40V 2A Surface Mount SMA

Diode Schottky 40V 2A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - XBS204S17R-G - 1118467-XBS204S17R-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - XBS204S17R-G
1118467-XBS204S17R-G
Diodes, Rectifiers - Single - XBS204S17R-G 1118467-XBS204S17R-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1118467-XBS204S17R-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 540mV @ 2A Reverse Recovery Time (trr): 51ns Current - Reverse Leakage @ Vr: 200μA @ 40V Capacitance @ Vr, F: 180pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1118467-XBS204S17R-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 540mV @ 2A
Reverse Recovery Time (trr): 51ns
Current - Reverse Leakage @ Vr: 200μA @ 40V
Capacitance @ Vr, F: 180pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 40V 2A Diode and Rectifier - 280-XBS204S17R-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-XBS204S17R-G
Schottky 40V 2A Diode and Rectifier 280-XBS204S17R-G
DIODE SCHOTTKY 40V 2A SMA Product overview: XBS204S17R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS204S17R-G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A SMA Product overview: XBS204S17R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS204S17R-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - XBS204S17R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
XBS204S17R-G
Discrete Semiconductor Products - Diodes - Rectifiers XBS204S17R-G
DIODE SCHOTTKY 40V 2A SMA

DIODE SCHOTTKY 40V 2A SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number XBS204S17R-G-ND 1118467-XBS204S17R-G 280-XBS204S17R-G XBS204S17R-G
Product Name Single Diodes Diodes, Rectifiers - Single - XBS204S17R-G Schottky 40V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Life Cycle Stage Active Removed
Package SMA; SMA Tape & Reel (TR)
Unlock Full Specs
to access all available technical data