Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281431-XBS104S14R
Manufacturer Homepage: www.torex.co.jp
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Schottky Barrier Diode, 1A, 40V, SOD-123A Package Product overview: XBS104S14R from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V, 123A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, 123A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS104S14R can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1281431-XBS104S14R | 280-XBS104S14R |
| Product Name | Diodes, Rectifiers - Single - XBS104S14R | Schottky 1A 40V 123A Diode and Rectifier |