Torex Semiconductor, Ltd. Single Diodes XBS104P11R-G

Description
Diode Schottky 40V 1A Surface Mount SOD-123P
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount SOD-123P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - XBS104P11R-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
XBS104P11R-G-ND
Single Diodes XBS104P11R-G-ND
Diode Schottky 40V 1A Surface Mount SOD-123P

Diode Schottky 40V 1A Surface Mount SOD-123P

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-XBS104P11R-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-XBS104P11R-G
Schottky 40V 1A Diode and Rectifier 280-XBS104P11R-G
DIODE SCHOTTKY 40V 1A SOD123P Product overview: XBS104P11R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS104P11R-G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A SOD123P Product overview: XBS104P11R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS104P11R-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - XBS104P11R-G - 1281429-XBS104P11R-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - XBS104P11R-G
1281429-XBS104P11R-G
Diodes, Rectifiers - Single - XBS104P11R-G 1281429-XBS104P11R-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281429-XBS104P11R-G Categories: Discrete Semiconductor Products Manufacturer Homepage: www.torex.co.jp Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281429-XBS104P11R-G
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.torex.co.jp
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
XBS104P11R-G
Discrete Semiconductor Products - Diodes - Rectifiers XBS104P11R-G
DIODE SCHOTTKY 40V 1A SOD123P

DIODE SCHOTTKY 40V 1A SOD123P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number XBS104P11R-G-ND 280-XBS104P11R-G 1281429-XBS104P11R-G XBS104P11R-G
Product Name Single Diodes Schottky 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - XBS104P11R-G Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data