Diode Schottky 20V 500mA Surface Mount SOD-323P
DIODE SCHOTTKY 20V 500MA SOD323P
DIODE SCHOTTKY 20V 500MA SOD323P
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903528-XBS053P11R-G
Features: Diode Schottky 20 V 500mA Surface Mount SOD-323P
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: XBS053P11
Categories: Discrete Semiconductor Products
Case / Package: SOD-323P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
DIODE SCHOTTKY 20V 500MA SOD323P
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 893-XBS053P11R-GTR-ND | 903528-XBS053P11R-G | XBS053P11R-G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - XBS053P11R-G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) |