Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281427-XBS013S15R
Manufacturer Homepage: www.torex.co.jp
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Schottky Barrier Diode, 100mA, 30V Type Product overview: XBS013S15R from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS013S15R can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1281427-XBS013S15R | 280-XBS013S15R |
| Product Name | Diodes, Rectifiers - Single - XBS013S15R | Schottky 100mA 30V Diode and Rectifier |