Win Source Part Number: 1116280-XBS013R1DR-G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 460 mV @ 10 mA
Current - Reverse Leakage @ Vr: 300 nA @ 10 V
Operating Temperature - Junction: 150°C
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 2-USP-B01 (0.6x0.3)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Torex Semiconductor Ltd
Product Status: Obsolete
DIODE SCHOTT 30V 100MA 2USP-B01 Product overview: XBS013R1DR-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS013R1DR-G can be used for catalog matching and distributor lookup.
DIODE SCHOTT 30V 100MA 2USP-B01
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1116280-XBS013R1DR-G | 280-XBS013R1DR-G | XBS013R1DR-G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 30V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | 0201 (0603 Metric) | Tape & Reel (TR) |