Scorpion MatrixCode is a Scorpion Lite with an integrated Euresys EasyMatrixCode Reader software module.
Data Matrix codes are widely used for parcel tracking and part identification in the semiconductor, pharmaceutical and mechanical industries.
EasyMatrixCode is a fully automatic reader of 2D Data Matrix codes. It recognizes a symbol of any size, contrast, location and orientation in a single operation. Error detection and correction algorithms are used to provide a faithful reading.
Scorpion MatrixCode has the following features:
Standard DirectX interface to Windows cameras
Real time image display
Database connectivity
Python Script Kernel
The EasyMatrixCode tool will detect and report (presently) a single Data Matrix code within the ROI.
Robustness to noise, blur and distortion
Rotation and flipping invariant
Scaling up to a minimum size (min. cell 3×3 pixels)
Contrast invariant
ECC200, ECC000, ECC050, ECC080, ECC100 and ECC140 are supported
Automatic compensation for illumination changes
Print quality verification
Robust
EasyMatrixCode is to be used in the more demanding environments.
It has been designed to be able to answer the more difficult cases such as:
Bad images resulting from printing or optical defects
Blurred Data Matrix codes
Anisotropic and non uniform scaling
Noisy images
Skewed images
Codes hard to detect
Small sized Matrix Codes
Matrix Codes on a textured background
Laser marked
Nailed
Rectangular Matrix Codes
EasyMatrixCode inspects the quality of the Matrix Code printed. Indicators of the printing quality are defined and graded by the ANSI/AIM standard (International Symbology Specification – Data Matrix). EasyMatrixCode is fully compatible with the ANSI/AIM BC11-1997 standard. Scorpion MatrixCode can be upgraded to handle 1D Barcodes.
Scorpion MatrixCode is a Scorpion Lite with an integrated Euresys EasyMatrixCode Reader software module.
Data Matrix codes are widely used for parcel tracking and part identification in the semiconductor, pharmaceutical and mechanical industries.
EasyMatrixCode is a fully automatic reader of 2D Data Matrix codes. It recognizes a symbol of any size, contrast, location and orientation in a single operation. Error detection and correction algorithms are used to provide a faithful reading.
Scorpion MatrixCode has the following features:
- Standard DirectX interface to Windows cameras
- Real time image display
- Database connectivity
- Python Script Kernel
The EasyMatrixCode tool will detect and report (presently) a single Data Matrix code within the ROI.
- Robustness to noise, blur and distortion
- Rotation and flipping invariant
- Scaling up to a minimum size (min. cell 3×3 pixels)
- Contrast invariant
- ECC200, ECC000, ECC050, ECC080, ECC100 and ECC140 are supported
- Automatic compensation for illumination changes
- Print quality verification
Robust
EasyMatrixCode is to be used in the more demanding environments.
It has been designed to be able to answer the more difficult cases such as:
Bad images resulting from printing or optical defects
- Blurred Data Matrix codes
- Anisotropic and non uniform scaling
- Noisy images
- Skewed images
Codes hard to detect
- Small sized Matrix Codes
- Matrix Codes on a textured background
- Laser marked
- Nailed
- Rectangular Matrix Codes
EasyMatrixCode inspects the quality of the Matrix Code printed. Indicators of the printing quality are defined and graded by the ANSI/AIM standard (International Symbology Specification – Data Matrix). EasyMatrixCode is fully compatible with the ANSI/AIM BC11-1997 standard.
Scorpion MatrixCode can be upgraded to handle 1D Barcodes.