Topward Instruments DC Power Supply TPS4303

Description
The TPS4303 is a 180 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Meter DC Supply with Tracking Mode CV or CC Mode DC Voltage: 0-30V DC Current: 0-3A Fixed 5V, 3A Output Loading Effect CV: 0.02% + 5mV Load Regulation CC: 0.02% + 5mA Source Effect CV: 0.02% + 2mA Line Regulation CC: 0.02% + 0.25mA PARD (Ripple and Noise) CV: 0.5nV (rms), 4mV(p-p) At any line voltage CC: 0.5n A (rms), 4mA(p-p) Input 110V/120V/22V/240V ±10%: 3.7A, 400W, 60 Hz Constant 5V Output Voltage Range: 4.75V Min, 5.25V max Load and Source Effect: 0.1% + 5mV, Output Current: 3A ±10% Ripple and Noise: < 2 mV Operating Temperature Range: 0°C to 40°C in Operation; -20°C to 55°C in Storage The Topward TPS4303 is a bench top triple output power supply. Voltage outputs may be electrically connected for tracking. The two main power supplies in the TPS-4303 have four meters for monitoring output voltage and current. Each of the power supplies is also equipped with independent controls for use when the unit is not being operated in the tracking mode. The remaining power supply has a fixed 5 volt 3 amp output. The TPS4303 is ideal for schools, laboratories, and commercial engineering and testing departments, as well as with the advanced hobbyist.
Description
The TPS4303 is a 180 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Meter DC Supply with Tracking Mode CV or CC Mode DC Voltage: 0-30V DC Current: 0-3A Fixed 5V, 3A Output Loading Effect CV: 0.02% + 5mV Load Regulation CC: 0.02% + 5mA Source Effect CV: 0.02% + 2mA Line Regulation CC: 0.02% + 0.25mA PARD (Ripple and Noise) CV: 0.5nV (rms), 4mV(p-p) At any line voltage CC: 0.5n A (rms), 4mA(p-p) Input 110V/120V/22V/240V ±10%: 3.7A, 400W, 60 Hz Constant 5V Output Voltage Range: 4.75V Min, 5.25V max Load and Source Effect: 0.1% + 5mV, Output Current: 3A ±10% Ripple and Noise: < 2 mV Operating Temperature Range: 0°C to 40°C in Operation; -20°C to 55°C in Storage The Topward TPS4303 is a bench top triple output power supply. Voltage outputs may be electrically connected for tracking. The two main power supplies in the TPS-4303 have four meters for monitoring output voltage and current. Each of the power supplies is also equipped with independent controls for use when the unit is not being operated in the tracking mode. The remaining power supply has a fixed 5 volt 3 amp output. The TPS4303 is ideal for schools, laboratories, and commercial engineering and testing departments, as well as with the advanced hobbyist.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - TPS4303 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
TPS4303
DC Power Supply TPS4303
The TPS4303 is a 180 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Meter DC Supply with Tracking Mode CV or CC Mode DC Voltage: 0-30V DC Current: 0-3A Fixed 5V, 3A Output Loading Effect CV: 0.02% + 5mV Load Regulation CC: 0.02% + 5mA Source Effect CV: 0.02% + 2mA Line Regulation CC: 0.02% + 0.25mA PARD (Ripple and Noise) CV: 0.5nV (rms), 4mV(p-p) At any line voltage CC: 0.5n A (rms), 4mA(p-p) Input 110V/120V/22V/240V ±10%: 3.7A, 400W, 60 Hz Constant 5V Output Voltage Range: 4.75V Min, 5.25V max Load and Source Effect: 0.1% + 5mV, Output Current: 3A ±10% Ripple and Noise: < 2 mV Operating Temperature Range: 0°C to 40°C in Operation; -20°C to 55°C in Storage The Topward TPS4303 is a bench top triple output power supply. Voltage outputs may be electrically connected for tracking. The two main power supplies in the TPS-4303 have four meters for monitoring output voltage and current. Each of the power supplies is also equipped with independent controls for use when the unit is not being operated in the tracking mode. The remaining power supply has a fixed 5 volt 3 amp output. The TPS4303 is ideal for schools, laboratories, and commercial engineering and testing departments, as well as with the advanced hobbyist.

The TPS4303 is a 180 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual Meter DC Supply with Tracking Mode
  • CV or CC Mode
  • DC Voltage: 0-30V
  • DC Current: 0-3A
  • Fixed 5V, 3A Output
  • Loading Effect CV: 0.02% + 5mV
  • Load Regulation CC: 0.02% + 5mA
  • Source Effect CV: 0.02% + 2mA
  • Line Regulation CC: 0.02% + 0.25mA
  • PARD (Ripple and Noise) CV: 0.5nV (rms), 4mV(p-p)
  • At any line voltage CC: 0.5n A (rms), 4mA(p-p)
  • Input 110V/120V/22V/240V ±10%: 3.7A, 400W, 60 Hz
  • Constant 5V Output Voltage Range: 4.75V Min, 5.25V max
  • Load and Source Effect: 0.1% + 5mV, Output Current: 3A ±10%
  • Ripple and Noise: < 2 mV
  • Operating Temperature Range: 0°C to 40°C in Operation; -20°C to 55°C in Storage

The Topward TPS4303 is a bench top triple output power supply. Voltage outputs may be electrically connected for tracking. The two main power supplies in the TPS-4303 have four meters for monitoring output voltage and current. Each of the power supplies is also equipped with independent controls for use when the unit is not being operated in the tracking mode. The remaining power supply has a fixed 5 volt 3 amp output.

The TPS4303 is ideal for schools, laboratories, and commercial engineering and testing departments, as well as with the advanced hobbyist.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number TPS4303
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6878-ea-pul-10500-360-6u-60000w-32097 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AFL27012D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details