Topward Instruments DC Power Supply 6603A

Description
The 6603A is a 385 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V/3A X2 Additional 5V/5A Fixed Output Power: 385W 4 Bulit-In Analog Displays Constant Voltage/Current Series/Parallel Available With Other Sets Short Circuit/External Input Protection Auto Series/Parallel Selectable Master/Slave Selectable Line/Load Regulation: ±0.01% +2 mV Ripple: 500 µV RMS (1 mV RMS @100 W) The Topward 6603A is a dual output DC Power Supply that has a rating of 60V/3A and a fixed output at a rating of 5V/5A.
Description
The 6603A is a 385 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V/3A X2 Additional 5V/5A Fixed Output Power: 385W 4 Bulit-In Analog Displays Constant Voltage/Current Series/Parallel Available With Other Sets Short Circuit/External Input Protection Auto Series/Parallel Selectable Master/Slave Selectable Line/Load Regulation: ±0.01% +2 mV Ripple: 500 µV RMS (1 mV RMS @100 W) The Topward 6603A is a dual output DC Power Supply that has a rating of 60V/3A and a fixed output at a rating of 5V/5A.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6603A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6603A
DC Power Supply 6603A
The 6603A is a 385 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V/3A X2 Additional 5V/5A Fixed Output Power: 385W 4 Bulit-In Analog Displays Constant Voltage/Current Series/Parallel Available With Other Sets Short Circuit/External Input Protection Auto Series/Parallel Selectable Master/Slave Selectable Line/Load Regulation: ±0.01% +2 mV Ripple: 500 µV RMS (1 mV RMS @100 W) The Topward 6603A is a dual output DC Power Supply that has a rating of 60V/3A and a fixed output at a rating of 5V/5A.

The 6603A is a 385 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V/3A X2
  • Additional 5V/5A Fixed Output
  • Power: 385W
  • 4 Bulit-In Analog Displays
  • Constant Voltage/Current
  • Series/Parallel Available With Other Sets
  • Short Circuit/External Input Protection
  • Auto Series/Parallel Selectable
  • Master/Slave Selectable
  • Line/Load Regulation: ±0.01% +2 mV
  • Ripple: 500 µV RMS (1 mV RMS @100 W)

The Topward 6603A is a dual output DC Power Supply that has a rating of 60V/3A and a fixed output at a rating of 5V/5A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6603A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1217218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type IEC
Regulatory Compliance RoHS Compliant
View Details