Topward Instruments DC Power Supply 6303D-10

Description
The 6303D-10 is a 205 W, 30 V, 3 A dc power supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-30V x 2 Output Current: 0-3A x 2 5V/5A constant-voltage output 10-turn Voltage control Twin power output with tracking function for automatic selection of parallel or serial connection Short-circuit protection against external input while providing constant voltage and constant current Allows serial or parallel connection with the same power supply model 5V Fixed Operation Load Regulation: < 10mV Line Regulation: < 5mV Ripple & Noise: < 2mVrms Voltage Accuracy: 5V + 0.25V Output Current: 5A Constant Voltage Characteristics Load Regulation: + 0.01% + 2 mV Line Regulation: + 0.01% + 2 mV Ripple & Noise: (< 200W) < 0.5mVrms Ripple & Noise: (> 200W) < 1mVrms Constant Current Characteristics Load Regulation: (<200W) < 10mA Load Regulation: (>200W) < 15mA Line Regulation: + 0.01% + 2mA Ripple & Noise: (< 200W) < 1mArms Ripple & Noise: (> 200W) < 3mArms Display Accuracy Digital Display (D): < 0.1% + 2d Programming Speed Rise Time (No Load): < 100mS; (Load): < 200mS (<6A), < 500mS (<10A), < 1S(> 10A) Fall Time (No Load): < 2.5S; (Load): < 250mS Output Impedance: < 2m? + 2 µH Recovery Time: < 100 µS to within 0.1% of set voltage (50% to 100% load change) Functions Series Connection: Different models can be connected in series (< 240V) Parallel Connection: Same models can be connected in parallel (< 24A) Tracking Operation Tracking Error: + 0.2% + 10mV Series Regulation: + 0.3% + 10mV Operation Mode Independent: Two independent outputs and 5V fixed output; Output from 0 to rating voltage and 0 to rating ampere Serial: Output from 0 to + rating voltage at rating ampere; Output from 0 to double rating voltage at rating ampere Parallel: Output from 0 to double rating current at voltage rating Power Source: ACV 100/120/220/240 + 10%, 50/60 Hz The Topward 6303D-10 is a 205 W, 30V/3A x 2, 5V/5A DC Power Supply with a 10-turn Voltage Control Option.
Datasheet
Description
The 6303D-10 is a 205 W, 30 V, 3 A dc power supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-30V x 2 Output Current: 0-3A x 2 5V/5A constant-voltage output 10-turn Voltage control Twin power output with tracking function for automatic selection of parallel or serial connection Short-circuit protection against external input while providing constant voltage and constant current Allows serial or parallel connection with the same power supply model 5V Fixed Operation Load Regulation: < 10mV Line Regulation: < 5mV Ripple & Noise: < 2mVrms Voltage Accuracy: 5V + 0.25V Output Current: 5A Constant Voltage Characteristics Load Regulation: + 0.01% + 2 mV Line Regulation: + 0.01% + 2 mV Ripple & Noise: (< 200W) < 0.5mVrms Ripple & Noise: (> 200W) < 1mVrms Constant Current Characteristics Load Regulation: (<200W) < 10mA Load Regulation: (>200W) < 15mA Line Regulation: + 0.01% + 2mA Ripple & Noise: (< 200W) < 1mArms Ripple & Noise: (> 200W) < 3mArms Display Accuracy Digital Display (D): < 0.1% + 2d Programming Speed Rise Time (No Load): < 100mS; (Load): < 200mS (<6A), < 500mS (<10A), < 1S(> 10A) Fall Time (No Load): < 2.5S; (Load): < 250mS Output Impedance: < 2m? + 2 µH Recovery Time: < 100 µS to within 0.1% of set voltage (50% to 100% load change) Functions Series Connection: Different models can be connected in series (< 240V) Parallel Connection: Same models can be connected in parallel (< 24A) Tracking Operation Tracking Error: + 0.2% + 10mV Series Regulation: + 0.3% + 10mV Operation Mode Independent: Two independent outputs and 5V fixed output; Output from 0 to rating voltage and 0 to rating ampere Serial: Output from 0 to + rating voltage at rating ampere; Output from 0 to double rating voltage at rating ampere Parallel: Output from 0 to double rating current at voltage rating Power Source: ACV 100/120/220/240 + 10%, 50/60 Hz The Topward 6303D-10 is a 205 W, 30V/3A x 2, 5V/5A DC Power Supply with a 10-turn Voltage Control Option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6303D-10 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6303D-10
DC Power Supply 6303D-10
The 6303D-10 is a 205 W, 30 V, 3 A dc power supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-30V x 2 Output Current: 0-3A x 2 5V/5A constant-voltage output 10-turn Voltage control Twin power output with tracking function for automatic selection of parallel or serial connection Short-circuit protection against external input while providing constant voltage and constant current Allows serial or parallel connection with the same power supply model 5V Fixed Operation Load Regulation: < 10mV Line Regulation: < 5mV Ripple & Noise: < 2mVrms Voltage Accuracy: 5V + 0.25V Output Current: 5A Constant Voltage Characteristics Load Regulation: + 0.01% + 2 mV Line Regulation: + 0.01% + 2 mV Ripple & Noise: (< 200W) < 0.5mVrms Ripple & Noise: (> 200W) < 1mVrms Constant Current Characteristics Load Regulation: (<200W) < 10mA Load Regulation: (>200W) < 15mA Line Regulation: + 0.01% + 2mA Ripple & Noise: (< 200W) < 1mArms Ripple & Noise: (> 200W) < 3mArms Display Accuracy Digital Display (D): < 0.1% + 2d Programming Speed Rise Time (No Load): < 100mS; (Load): < 200mS (<6A), < 500mS (<10A), < 1S(> 10A) Fall Time (No Load): < 2.5S; (Load): < 250mS Output Impedance: < 2m? + 2 µH Recovery Time: < 100 µS to within 0.1% of set voltage (50% to 100% load change) Functions Series Connection: Different models can be connected in series (< 240V) Parallel Connection: Same models can be connected in parallel (< 24A) Tracking Operation Tracking Error: + 0.2% + 10mV Series Regulation: + 0.3% + 10mV Operation Mode Independent: Two independent outputs and 5V fixed output; Output from 0 to rating voltage and 0 to rating ampere Serial: Output from 0 to + rating voltage at rating ampere; Output from 0 to double rating voltage at rating ampere Parallel: Output from 0 to double rating current at voltage rating Power Source: ACV 100/120/220/240 + 10%, 50/60 Hz The Topward 6303D-10 is a 205 W, 30V/3A x 2, 5V/5A DC Power Supply with a 10-turn Voltage Control Option.

The 6303D-10 is a 205 W, 30 V, 3 A dc power supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-30V x 2
  • Output Current: 0-3A x 2
  • 5V/5A constant-voltage output
  • 10-turn Voltage control
  • Twin power output with tracking function for automatic selection of parallel or serial connection
  • Short-circuit protection against external input while providing constant voltage and constant current
  • Allows serial or parallel connection with the same power supply model

5V Fixed Operation

  • Load Regulation: < 10mV
  • Line Regulation: < 5mV
  • Ripple & Noise: < 2mVrms
  • Voltage Accuracy: 5V + 0.25V
  • Output Current: 5A

Constant Voltage Characteristics

  • Load Regulation: + 0.01% + 2 mV
  • Line Regulation: + 0.01% + 2 mV
  • Ripple & Noise: (< 200W) < 0.5mVrms
  • Ripple & Noise: (> 200W) < 1mVrms

Constant Current Characteristics

  • Load Regulation: (<200W) < 10mA
  • Load Regulation: (>200W) < 15mA
  • Line Regulation: + 0.01% + 2mA
  • Ripple & Noise: (< 200W) < 1mArms
  • Ripple & Noise: (> 200W) < 3mArms

Display Accuracy

  • Digital Display (D): < 0.1% + 2d

Programming Speed

  • Rise Time (No Load): < 100mS; (Load): < 200mS (<6A), < 500mS (<10A), < 1S(> 10A)
  • Fall Time (No Load): < 2.5S; (Load): < 250mS
  • Output Impedance: < 2m? + 2 µH
  • Recovery Time: < 100 µS to within 0.1% of set voltage (50% to 100% load change)

Functions

  • Series Connection: Different models can be connected in series (< 240V)
  • Parallel Connection: Same models can be connected in parallel (< 24A)

Tracking Operation

  • Tracking Error: + 0.2% + 10mV
  • Series Regulation: + 0.3% + 10mV

Operation Mode

  • Independent: Two independent outputs and 5V fixed output; Output from 0 to rating voltage and 0 to rating ampere
  • Serial: Output from 0 to + rating voltage at rating ampere; Output from 0 to double rating voltage at rating ampere
  • Parallel: Output from 0 to double rating current at voltage rating
  • Power Source: ACV 100/120/220/240 + 10%, 50/60 Hz

The Topward 6303D-10 is a 205 W, 30V/3A x 2, 5V/5A DC Power Supply with a 10-turn Voltage Control Option.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6303D-10
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 102A-1KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details