Topward Instruments DC Power Supply 6303A

Description
The 6303A is a 205 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30V/3A X 2 Additional 5V/5A Fixed Output Power: 205W 4 Bulit-In Analog Displays Constant Voltage/Current Series/Parallel Available With Other Sets Short Circuit/External Input Protection Auto Series/Parallel Selectable Master/Slave Selectable Line/Load Regulation: ±0.01% +2 mV Ripple: 500 µV RMS (1 mV RMS @100 W) The Topward 6303A is a dual output DC Power Supply that has a rating of 30V/3A and a fixed output at a rating of 5V/5A.
Description
The 6303A is a 205 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30V/3A X 2 Additional 5V/5A Fixed Output Power: 205W 4 Bulit-In Analog Displays Constant Voltage/Current Series/Parallel Available With Other Sets Short Circuit/External Input Protection Auto Series/Parallel Selectable Master/Slave Selectable Line/Load Regulation: ±0.01% +2 mV Ripple: 500 µV RMS (1 mV RMS @100 W) The Topward 6303A is a dual output DC Power Supply that has a rating of 30V/3A and a fixed output at a rating of 5V/5A.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 6303A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
6303A
DC Power Supply 6303A
The 6303A is a 205 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30V/3A X 2 Additional 5V/5A Fixed Output Power: 205W 4 Bulit-In Analog Displays Constant Voltage/Current Series/Parallel Available With Other Sets Short Circuit/External Input Protection Auto Series/Parallel Selectable Master/Slave Selectable Line/Load Regulation: ±0.01% +2 mV Ripple: 500 µV RMS (1 mV RMS @100 W) The Topward 6303A is a dual output DC Power Supply that has a rating of 30V/3A and a fixed output at a rating of 5V/5A.

The 6303A is a 205 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 30V/3A X 2
  • Additional 5V/5A Fixed Output
  • Power: 205W
  • 4 Bulit-In Analog Displays
  • Constant Voltage/Current
  • Series/Parallel Available With Other Sets
  • Short Circuit/External Input Protection
  • Auto Series/Parallel Selectable
  • Master/Slave Selectable
  • Line/Load Regulation: ±0.01% +2 mV
  • Ripple: 500 µV RMS (1 mV RMS @100 W)

The Topward 6303A is a dual output DC Power Supply that has a rating of 30V/3A and a fixed output at a rating of 5V/5A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6303A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-11500-30-3u-27167 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 30 amps
View Details