Topward Instruments DC Power Supply 3603D

Description
The 3603D is a 180 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-3A Power: 180W 2 Bulit-In Digital Displays Constant Voltage/Current Series/Parallel Available Short Circuit/External Input Protection Coarse And Fine Voltage Control Compact Size Line/Load Regulation ±0.01% +2 mV Ripple 500 µV RMS (1 mV RMS @100 W) The Topward 3603D is a DC Power Supply that has a rating of 60V/3A and a Power rating of 180W. The 3603D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.
Description
The 3603D is a 180 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-3A Power: 180W 2 Bulit-In Digital Displays Constant Voltage/Current Series/Parallel Available Short Circuit/External Input Protection Coarse And Fine Voltage Control Compact Size Line/Load Regulation ±0.01% +2 mV Ripple 500 µV RMS (1 mV RMS @100 W) The Topward 3603D is a DC Power Supply that has a rating of 60V/3A and a Power rating of 180W. The 3603D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 3603D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
3603D
DC Power Supply 3603D
The 3603D is a 180 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-3A Power: 180W 2 Bulit-In Digital Displays Constant Voltage/Current Series/Parallel Available Short Circuit/External Input Protection Coarse And Fine Voltage Control Compact Size Line/Load Regulation ±0.01% +2 mV Ripple 500 µV RMS (1 mV RMS @100 W) The Topward 3603D is a DC Power Supply that has a rating of 60V/3A and a Power rating of 180W. The 3603D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

The 3603D is a 180 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-3A
  • Power: 180W
  • 2 Bulit-In Digital Displays
  • Constant Voltage/Current
  • Series/Parallel Available
  • Short Circuit/External Input Protection
  • Coarse And Fine Voltage Control
  • Compact Size
  • Line/Load Regulation ±0.01% +2 mV
  • Ripple 500 µV RMS (1 mV RMS @100 W)

The Topward 3603D is a DC Power Supply that has a rating of 60V/3A and a Power rating of 180W. The 3603D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 3603D
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - PRO600-16T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2223-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers