Topward Instruments DC Power Supply 3303D

Description
The 3303D is a 90 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-3A Power: 90W 2 Built-in Digital Display Constant Voltage/Current Series/Parallel Available Short Circuit/External Input Protection Coarse And Fine Voltage Control Compact Size Line/Load Regulation ±0.01% +2 mV Ripple 500 µV RMS (1 mV RMS @100 W) The Topward 3303D is a DC Power Supply that has a rating of 30V/3A and a Power rating of 90W. The 3303D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.
Description
The 3303D is a 90 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-3A Power: 90W 2 Built-in Digital Display Constant Voltage/Current Series/Parallel Available Short Circuit/External Input Protection Coarse And Fine Voltage Control Compact Size Line/Load Regulation ±0.01% +2 mV Ripple 500 µV RMS (1 mV RMS @100 W) The Topward 3303D is a DC Power Supply that has a rating of 30V/3A and a Power rating of 90W. The 3303D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 3303D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
3303D
DC Power Supply 3303D
The 3303D is a 90 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-3A Power: 90W 2 Built-in Digital Display Constant Voltage/Current Series/Parallel Available Short Circuit/External Input Protection Coarse And Fine Voltage Control Compact Size Line/Load Regulation ±0.01% +2 mV Ripple 500 µV RMS (1 mV RMS @100 W) The Topward 3303D is a DC Power Supply that has a rating of 30V/3A and a Power rating of 90W. The 3303D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

The 3303D is a 90 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-30V
  • Current: 0-3A
  • Power: 90W
  • 2 Built-in Digital Display
  • Constant Voltage/Current
  • Series/Parallel Available
  • Short Circuit/External Input Protection
  • Coarse And Fine Voltage Control
  • Compact Size
  • Line/Load Regulation ±0.01% +2 mV
  • Ripple 500 µV RMS (1 mV RMS @100 W)

The Topward 3303D is a DC Power Supply that has a rating of 30V/3A and a Power rating of 90W. The 3303D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 3303D
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-24 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details