Topward Instruments DC Power Supply 3302D

Description
The 3302D is a 60 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-2A Power: 60W 2 Bulit-In Digital Displays Constant Voltage/Current Series/Parallel Available Short Circuit/External Input Protection Coarse And Fine Voltage Control Compact Size Line/Load Regulation: ±0.01% +2 mV Ripple: 500 µV RMS (1 mV RMS @100 W) The Topward 3302D is a DC Power Supply that has a rating of 30V/2A and a Power rating of 60W. The 3302D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.
Description
The 3302D is a 60 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-2A Power: 60W 2 Bulit-In Digital Displays Constant Voltage/Current Series/Parallel Available Short Circuit/External Input Protection Coarse And Fine Voltage Control Compact Size Line/Load Regulation: ±0.01% +2 mV Ripple: 500 µV RMS (1 mV RMS @100 W) The Topward 3302D is a DC Power Supply that has a rating of 30V/2A and a Power rating of 60W. The 3302D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 3302D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
3302D
DC Power Supply 3302D
The 3302D is a 60 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-2A Power: 60W 2 Bulit-In Digital Displays Constant Voltage/Current Series/Parallel Available Short Circuit/External Input Protection Coarse And Fine Voltage Control Compact Size Line/Load Regulation: ±0.01% +2 mV Ripple: 500 µV RMS (1 mV RMS @100 W) The Topward 3302D is a DC Power Supply that has a rating of 30V/2A and a Power rating of 60W. The 3302D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

The 3302D is a 60 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-30V
  • Current: 0-2A
  • Power: 60W
  • 2 Bulit-In Digital Displays
  • Constant Voltage/Current
  • Series/Parallel Available
  • Short Circuit/External Input Protection
  • Coarse And Fine Voltage Control
  • Compact Size
  • Line/Load Regulation: ±0.01% +2 mV
  • Ripple: 500 µV RMS (1 mV RMS @100 W)

The Topward 3302D is a DC Power Supply that has a rating of 30V/2A and a Power rating of 60W. The 3302D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 3302D
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1387-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details