Topward Instruments DC Power Supply 33010D

Description
The 33010D is a 300 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-10A Power: 300W 2 Bulit-In Digital Displays Constant Voltage/Current Short Circuit/External Input Protection Series/Parallel Available Coarse And Fine Voltage Control Compact Size Line/Load Regulation ±0.01% +2 mV Ripple 500 µV RMS (1 mV RMS @100 W) The Topward 33010D is a DC Power Supply that has a rating of 30V/10A and a Power rating of 300W. The 33010D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.
Description
The 33010D is a 300 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-10A Power: 300W 2 Bulit-In Digital Displays Constant Voltage/Current Short Circuit/External Input Protection Series/Parallel Available Coarse And Fine Voltage Control Compact Size Line/Load Regulation ±0.01% +2 mV Ripple 500 µV RMS (1 mV RMS @100 W) The Topward 33010D is a DC Power Supply that has a rating of 30V/10A and a Power rating of 300W. The 33010D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 33010D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
33010D
DC Power Supply 33010D
The 33010D is a 300 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Current: 0-10A Power: 300W 2 Bulit-In Digital Displays Constant Voltage/Current Short Circuit/External Input Protection Series/Parallel Available Coarse And Fine Voltage Control Compact Size Line/Load Regulation ±0.01% +2 mV Ripple 500 µV RMS (1 mV RMS @100 W) The Topward 33010D is a DC Power Supply that has a rating of 30V/10A and a Power rating of 300W. The 33010D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

The 33010D is a 300 Watt DC Power Supply from Topward. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-30V
  • Current: 0-10A
  • Power: 300W
  • 2 Bulit-In Digital Displays
  • Constant Voltage/Current
  • Short Circuit/External Input Protection
  • Series/Parallel Available
  • Coarse And Fine Voltage Control
  • Compact Size
  • Line/Load Regulation ±0.01% +2 mV
  • Ripple 500 µV RMS (1 mV RMS @100 W)

The Topward 33010D is a DC Power Supply that has a rating of 30V/10A and a Power rating of 300W. The 33010D employs constant voltage, constant current output, short circuit and external input protection, and allows serial or parallel connection with the same power supply model.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 33010D
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 1U Programmable DC Power - ea-ps-9750-06-1u-29386 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 6 amps
View Details