TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting rod, an elastic diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action.
TM 40 pumps can be mounted in any position and can deliver up to 10 l/min, 12L/min (dual head) depending on the model and will operate against pressures of up to 230Kpa.
| TOPS Industry & Technology Co., Ltd. | |
|---|---|
| Product Category | Gas Compressors and Gas Compressor Systems |
| Product Number | TM40-A |
| Product Name | Mini Diaphragm Air / Gas Compressor |
| Compressor Technology | Diaphragm |
| Power Source | DC |
| Lubrication Style | Oil-free |