MODEL: TP-26650 MP -3.2V3000mAh Outline Dimensions Specification Note: Standard Charging method 0.2C(580mA) CC (constant current) charge to 3.65V, then CV(constant voltage 3.65V) charge till charge current decline to ≤ 0.02C(58mA)
| Topex Battery Co., Ltd. | |
|---|---|
| Product Category | Batteries |
| Product Number | TP26650M-3000mAH-3.2V |
| Product Name | LiFePO4 Battery |
| Specialty Cells | Nonstandard Cylindrical Batteries |
| Voltage | 3.2 volts |
| Capacity | 3 ampere-hr |
| Internal Resistance | 0.0200 ohms |