Topex Battery Co., Ltd. LiFePO4 Battery TP-852940PL-3.2V950mAh

Description
MODEL : TP- 852940PL - 3. 2 V 95 0mAh Outline Dimensions Specifications Note: Standard Charging method 0.2C(190mA) CC (constant current) charge to 3.65V, then CV(constant voltage 3.65V) charge till charge current decline to ≤ 0.02C(19mA)
Description
MODEL : TP- 852940PL - 3. 2 V 95 0mAh Outline Dimensions Specifications Note: Standard Charging method 0.2C(190mA) CC (constant current) charge to 3.65V, then CV(constant voltage 3.65V) charge till charge current decline to ≤ 0.02C(19mA)

Suppliers

Company
Product
Description
Supplier Links
LiFePO4 Battery TP-852940PL-3.2V950mAh
MODEL : TP- 852940PL - 3. 2 V 95 0mAh Outline Dimensions Specifications Note: Standard Charging method 0.2C(190mA) CC (constant current) charge to 3.65V, then CV(constant voltage 3.65V) charge till charge current decline to ≤ 0.02C(19mA)

MODEL : TP- 852940PL - 3. 2 V 95 0mAh Outline Dimensions Specifications Note: Standard Charging method 0.2C(190mA) CC (constant current) charge to 3.65V, then CV(constant voltage 3.65V) charge till charge current decline to ≤ 0.02C(19mA)

Supplier's Site

Technical Specifications

  Topex Battery Co., Ltd.
Product Category Batteries
Product Number TP-852940PL-3.2V950mAh
Product Name LiFePO4 Battery
Specialty Cells Battery Packs and Assemblies
Voltage 3.2 volts
Capacity 0.9500 ampere-hr
Internal Resistance 0.0550 ohms
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1546 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 17.5 inch (444 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details