Topex Battery Co., Ltd. LiFePO4 Battery TP-10170240PL-3.2V30Ah

Description
MODEL : TP- 10170240PL - 3. 2 V 30 Ah Outline Dimensions Specifications Note: Standard Charging method 0.2C(6A) CC (constant current) charge to 3.65V, then CV(constant voltage 3.65V) charge till charge current decline to ≤ 0.02C(600mA)
Description
MODEL : TP- 10170240PL - 3. 2 V 30 Ah Outline Dimensions Specifications Note: Standard Charging method 0.2C(6A) CC (constant current) charge to 3.65V, then CV(constant voltage 3.65V) charge till charge current decline to ≤ 0.02C(600mA)

Suppliers

Company
Product
Description
Supplier Links
LiFePO4 Battery TP-10170240PL-3.2V30Ah
MODEL : TP- 10170240PL - 3. 2 V 30 Ah Outline Dimensions Specifications Note: Standard Charging method 0.2C(6A) CC (constant current) charge to 3.65V, then CV(constant voltage 3.65V) charge till charge current decline to ≤ 0.02C(600mA)

MODEL : TP- 10170240PL - 3. 2 V 30 Ah Outline Dimensions Specifications Note: Standard Charging method 0.2C(6A) CC (constant current) charge to 3.65V, then CV(constant voltage 3.65V) charge till charge current decline to ≤ 0.02C(600mA)

Supplier's Site

Technical Specifications

  Topex Battery Co., Ltd.
Product Category Batteries
Product Number TP-10170240PL-3.2V30Ah
Product Name LiFePO4 Battery
Specialty Cells Battery Packs and Assemblies
Voltage 3.2 volts
Capacity 30 ampere-hr
Internal Resistance 0.0020 ohms
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1481 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details