Topex Battery Co., Ltd. Milwaukee 18V3Ah Battery Pack MIL-18D

Description
Topex Battery Co.,Ltd is one of the best China milwaukee 18v3ah battery pack mil-18d suppliers and manufacturers, welcome to wholesale milwaukee 18v3ah battery pack mil-18d from us. MIL-18D Li-ion 18V3Ah Battery Pack for Milwaukee Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 40A continuous, 60~75A peak OEM is welcome Charger: MIL-18V Input:100-240V Output:14-18V 3.0A
Description
Topex Battery Co.,Ltd is one of the best China milwaukee 18v3ah battery pack mil-18d suppliers and manufacturers, welcome to wholesale milwaukee 18v3ah battery pack mil-18d from us. MIL-18D Li-ion 18V3Ah Battery Pack for Milwaukee Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 40A continuous, 60~75A peak OEM is welcome Charger: MIL-18V Input:100-240V Output:14-18V 3.0A

Suppliers

Company
Product
Description
Supplier Links
Milwaukee 18V3Ah Battery Pack - MIL-18D - Topex Battery Co., Ltd.
Shenzhen, China
Milwaukee 18V3Ah Battery Pack
MIL-18D
Milwaukee 18V3Ah Battery Pack MIL-18D
Topex Battery Co.,Ltd is one of the best China milwaukee 18v3ah battery pack mil-18d suppliers and manufacturers, welcome to wholesale milwaukee 18v3ah battery pack mil-18d from us. MIL-18D Li-ion 18V3Ah Battery Pack for Milwaukee Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 40A continuous, 60~75A peak OEM is welcome Charger: MIL-18V Input:100-240V Output:14-18V 3.0A

Topex Battery Co.,Ltd is one of the best China milwaukee 18v3ah battery pack mil-18d suppliers and manufacturers, welcome to wholesale milwaukee 18v3ah battery pack mil-18d from us.

MIL-18D Li-ion 18V3Ah Battery Pack for Milwaukee

Production capacity: 300,000pcs per month

Advantage:

* Extremely long life, up to 800~1000cycles

* Super light weight

* Very safe, with built-in protection circuit

* Wide operation temperature range, -20℃~+65℃

* Environment friendly, no lead, no mercury, no cadmium

* Fast charge, 1~3hours full charge

* Matching charger available

Certificates: CE, UN38.8, MSDS

Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT)

Cells available: Topex battery cell or Samsung cell

Discharge current: 40A continuous, 60~75A peak

OEM is welcome

Charger: MIL-18V

Input:100-240V Output:14-18V 3.0A

Supplier's Site

Technical Specifications

  Topex Battery Co., Ltd.
Product Category Batteries
Product Number MIL-18D
Product Name Milwaukee 18V3Ah Battery Pack
Secondary Batteries Lithium-ion
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1486-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details