Topex Battery Co., Ltd. Hitachi 18V3Ah Battery Pack HIT-1830

Description
Topex Battery Co.,Ltd is one of the best China hitachi 18v3ah battery pack hit-1830 suppliers and manufacturers, welcome to wholesale hitachi 18v3ah battery pack hit-1830 from us. HIT-1830 Li-ion 18V3Ah Battery Pack for Hitachi Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight, 520g/pc * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Hitachi DS18DSL,DS18DBL,DH18 DSL,UB18DSL,WH18DSL Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 40A continuous, 60~75A peak OEM is welcome
Description
Topex Battery Co.,Ltd is one of the best China hitachi 18v3ah battery pack hit-1830 suppliers and manufacturers, welcome to wholesale hitachi 18v3ah battery pack hit-1830 from us. HIT-1830 Li-ion 18V3Ah Battery Pack for Hitachi Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight, 520g/pc * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Hitachi DS18DSL,DS18DBL,DH18 DSL,UB18DSL,WH18DSL Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 40A continuous, 60~75A peak OEM is welcome

Suppliers

Company
Product
Description
Supplier Links
Hitachi 18V3Ah Battery Pack - HIT-1830 - Topex Battery Co., Ltd.
Shenzhen, China
Hitachi 18V3Ah Battery Pack
HIT-1830
Hitachi 18V3Ah Battery Pack HIT-1830
Topex Battery Co.,Ltd is one of the best China hitachi 18v3ah battery pack hit-1830 suppliers and manufacturers, welcome to wholesale hitachi 18v3ah battery pack hit-1830 from us. HIT-1830 Li-ion 18V3Ah Battery Pack for Hitachi Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight, 520g/pc * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Hitachi DS18DSL,DS18DBL,DH18 DSL,UB18DSL,WH18DSL Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 40A continuous, 60~75A peak OEM is welcome

Topex Battery Co.,Ltd is one of the best China hitachi 18v3ah battery pack hit-1830 suppliers and manufacturers, welcome to wholesale hitachi 18v3ah battery pack hit-1830 from us.

HIT-1830 Li-ion 18V3Ah Battery Pack for Hitachi

Production capacity: 300,000pcs per month

Advantage:

* Extremely long life, up to 800~1000cycles

* Super light weight, 520g/pc

* Very safe, with built-in protection circuit

* Wide operation temperature range, -20℃~+65℃

* Environment friendly, no lead, no mercury, no cadmium

* Fast charge, 1~3hours full charge

* Matching charger available

Direct replacement for: Hitachi DS18DSL,DS18DBL,DH18DSL,UB18DSL,WH18DSL

Certificates: CE, UN38.8, MSDS

Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT)

Cells available: Topex battery cell or Samsung cell

Discharge current: 40A continuous, 60~75A peak

OEM is welcome

Supplier's Site

Technical Specifications

  Topex Battery Co., Ltd.
Product Category Batteries
Product Number HIT-1830
Product Name Hitachi 18V3Ah Battery Pack
Secondary Batteries Lithium-ion
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details