Topex Battery Co., Ltd. Bosch 18V3Ah Battery Pack for BOS-1830 (Round) BOS-1830

Description
Topex Battery Co.,Ltd is one of the best China bosch 18v3ah battery pack for bos-1830(round) suppliers and manufacturers, welcome to wholesale bosch 18v3ah battery pack for bos-1830(round) from us. B0S-1830(square) Li-ion 18V3Ah Battery Pack for Bosch Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Bosch 2 607 336 236, BAT609,BAT609G, BAT618,BAT618G Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 40A continuous, 60~75A peak OEM is welcome Charger: BOS-14/18 Input: 230/240V Output: 14.4-18V 3.5A
Description
Topex Battery Co.,Ltd is one of the best China bosch 18v3ah battery pack for bos-1830(round) suppliers and manufacturers, welcome to wholesale bosch 18v3ah battery pack for bos-1830(round) from us. B0S-1830(square) Li-ion 18V3Ah Battery Pack for Bosch Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Bosch 2 607 336 236, BAT609,BAT609G, BAT618,BAT618G Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 40A continuous, 60~75A peak OEM is welcome Charger: BOS-14/18 Input: 230/240V Output: 14.4-18V 3.5A

Suppliers

Company
Product
Description
Supplier Links
Bosch 18V3Ah Battery Pack for BOS-1830 (Round) - BOS-1830 - Topex Battery Co., Ltd.
Shenzhen, China
Bosch 18V3Ah Battery Pack for BOS-1830 (Round)
BOS-1830
Bosch 18V3Ah Battery Pack for BOS-1830 (Round) BOS-1830
Topex Battery Co.,Ltd is one of the best China bosch 18v3ah battery pack for bos-1830(round) suppliers and manufacturers, welcome to wholesale bosch 18v3ah battery pack for bos-1830(round) from us. B0S-1830(square) Li-ion 18V3Ah Battery Pack for Bosch Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Bosch 2 607 336 236, BAT609,BAT609G, BAT618,BAT618G Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 40A continuous, 60~75A peak OEM is welcome Charger: BOS-14/18 Input: 230/240V Output: 14.4-18V 3.5A

Topex Battery Co.,Ltd is one of the best China bosch 18v3ah battery pack for bos-1830(round) suppliers and manufacturers, welcome to wholesale bosch 18v3ah battery pack for bos-1830(round) from us.

B0S-1830(square) Li-ion 18V3Ah Battery Pack for Bosch

Production capacity: 300,000pcs per month

Advantage:

* Extremely long life, up to 800~1000cycles

* Super light weight

* Very safe, with built-in protection circuit

* Wide operation temperature range, -20℃~+65℃

* Environment friendly, no lead, no mercury, no cadmium

* Fast charge, 1~3hours full charge

* Matching charger available

Direct replacement for: Bosch 2 607 336 236, BAT609,BAT609G, BAT618,BAT618G

Certificates: CE, UN38.8, MSDS

Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT)

Cells available: Topex battery cell or Samsung cell

Discharge current: 40A continuous, 60~75A peak

OEM is welcome

Charger: BOS-14/18

Input: 230/240V Output: 14.4-18V 3.5A

Supplier's Site

Technical Specifications

  Topex Battery Co., Ltd.
Product Category Batteries
Product Number BOS-1830
Product Name Bosch 18V3Ah Battery Pack for BOS-1830 (Round)
Secondary Batteries Lithium-ion
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1421 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details