Topex Battery Co., Ltd. Makita 18V 4.5Ah Battery Pack BL-1845

Description
Topex Battery Co.,Ltd is one of the best China makita 18v4.5ah battery pack bl-1845 suppliers and manufacturers, welcome to wholesale makita 18v4.5ah battery pack bl-1845 from us. BL-1845 Li-ion 18V4.5Ah Battery Pack for Makita Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight, 780g/pc * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Makita 194205-3,194309-1, BL1845,BL1830,LXT400 Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 60A continuous, 60~75A peak Your logo and label are welcome Charger: MAK-9.6-18 Input: 100-240V Output: 7.2-18V 1.5A
Description
Topex Battery Co.,Ltd is one of the best China makita 18v4.5ah battery pack bl-1845 suppliers and manufacturers, welcome to wholesale makita 18v4.5ah battery pack bl-1845 from us. BL-1845 Li-ion 18V4.5Ah Battery Pack for Makita Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight, 780g/pc * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Makita 194205-3,194309-1, BL1845,BL1830,LXT400 Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 60A continuous, 60~75A peak Your logo and label are welcome Charger: MAK-9.6-18 Input: 100-240V Output: 7.2-18V 1.5A

Suppliers

Company
Product
Description
Supplier Links
Makita 18V 4.5Ah Battery Pack - BL-1845 - Topex Battery Co., Ltd.
Shenzhen, China
Makita 18V 4.5Ah Battery Pack
BL-1845
Makita 18V 4.5Ah Battery Pack BL-1845
Topex Battery Co.,Ltd is one of the best China makita 18v4.5ah battery pack bl-1845 suppliers and manufacturers, welcome to wholesale makita 18v4.5ah battery pack bl-1845 from us. BL-1845 Li-ion 18V4.5Ah Battery Pack for Makita Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight, 780g/pc * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Makita 194205-3,194309-1, BL1845,BL1830,LXT400 Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 60A continuous, 60~75A peak Your logo and label are welcome Charger: MAK-9.6-18 Input: 100-240V Output: 7.2-18V 1.5A

Topex Battery Co.,Ltd is one of the best China makita 18v4.5ah battery pack bl-1845 suppliers and manufacturers, welcome to wholesale makita 18v4.5ah battery pack bl-1845 from us.

BL-1845 Li-ion 18V4.5Ah Battery Pack for Makita

Production capacity: 300,000pcs per month

Advantage:

* Extremely long life, up to 800~1000cycles

* Super light weight, 780g/pc

* Very safe, with built-in protection circuit

* Wide operation temperature range, -20℃~+65℃

* Environment friendly, no lead, no mercury, no cadmium

* Fast charge, 1~3hours full charge

* Matching charger available

Direct replacement for: Makita 194205-3,194309-1, BL1845,BL1830,LXT400

Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT)

Cells available: Topex battery cell or Samsung cell

Discharge current: 60A continuous, 60~75A peak

Your logo and label are welcome

Charger: MAK-9.6-18

Input: 100-240V Output: 7.2-18V 1.5A

Supplier's Site

Technical Specifications

  Topex Battery Co., Ltd.
Product Category Batteries
Product Number BL-1845
Product Name Makita 18V 4.5Ah Battery Pack
Secondary Batteries Lithium-ion
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Lithium SAFEFlex PLUS -  - Green Cubes Technology
Green Cubes Technology
Specs
Voltage 25.6 to 83.2 volts
Capacity 315 to 945 ampere-hr
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details