Topex Battery Co., Ltd. Makita 18V 1.5Ah Battery Pack BL-1815

Description
Topex Battery Co.,Ltd is one of the best China makita 18v1.5ah battery pack bl-1815 suppliers and manufacturers, welcome to wholesale makita 18v1.5ah battery pack bl-1815 from us. BL-1815 Lithium-ion 18V1.5Ah Battery Pack for Makita Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight, 280g/pc * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Makita 194205-3,194309-1, BL1815 Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 20A continuous, 60~75A peak OEM is welcome Charger: MAK-9.6-18 Input: 100-240V Output: 7.2-18V 1.5A
Description
Topex Battery Co.,Ltd is one of the best China makita 18v1.5ah battery pack bl-1815 suppliers and manufacturers, welcome to wholesale makita 18v1.5ah battery pack bl-1815 from us. BL-1815 Lithium-ion 18V1.5Ah Battery Pack for Makita Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight, 280g/pc * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Makita 194205-3,194309-1, BL1815 Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 20A continuous, 60~75A peak OEM is welcome Charger: MAK-9.6-18 Input: 100-240V Output: 7.2-18V 1.5A

Suppliers

Company
Product
Description
Supplier Links
Makita 18V 1.5Ah Battery Pack - BL-1815 - Topex Battery Co., Ltd.
Shenzhen, China
Makita 18V 1.5Ah Battery Pack
BL-1815
Makita 18V 1.5Ah Battery Pack BL-1815
Topex Battery Co.,Ltd is one of the best China makita 18v1.5ah battery pack bl-1815 suppliers and manufacturers, welcome to wholesale makita 18v1.5ah battery pack bl-1815 from us. BL-1815 Lithium-ion 18V1.5Ah Battery Pack for Makita Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight, 280g/pc * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Makita 194205-3,194309-1, BL1815 Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 20A continuous, 60~75A peak OEM is welcome Charger: MAK-9.6-18 Input: 100-240V Output: 7.2-18V 1.5A

Topex Battery Co.,Ltd is one of the best China makita 18v1.5ah battery pack bl-1815 suppliers and manufacturers, welcome to wholesale makita 18v1.5ah battery pack bl-1815 from us.

BL-1815 Lithium-ion 18V1.5Ah Battery Pack for Makita

Production capacity: 300,000pcs per month

Advantage:

* Extremely long life, up to 800~1000cycles

* Super light weight, 280g/pc

* Very safe, with built-in protection circuit

* Wide operation temperature range, -20℃~+65℃

* Environment friendly, no lead, no mercury, no cadmium

* Fast charge, 1~3hours full charge

* Matching charger available

Direct replacement for: Makita 194205-3,194309-1, BL1815

Certificates: CE, UN38.8, MSDS

Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT)

Cells available: Topex battery cell or Samsung cell

Discharge current: 20A continuous, 60~75A peak

OEM is welcome

Charger: MAK-9.6-18

Input: 100-240V Output: 7.2-18V 1.5A

Supplier's Site

Technical Specifications

  Topex Battery Co., Ltd.
Product Category Batteries
Product Number BL-1815
Product Name Makita 18V 1.5Ah Battery Pack
Secondary Batteries Lithium-ion
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10487 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10 ampere-hr
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details