Topex Battery Co., Ltd. Makita 10.8V 1.5Ah Battery Pack BL-1013

Description
Topex Battery Co.,Ltd is one of the best China makita 10.8v1.5ah battery pack bl-1013 suppliers and manufacturers, welcome to wholesale makita 10.8v1.5ah battery pack bl-1013 from us. BL-1013 Li-ion 10.8V1.5Ah Battery Pack for Makita Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight, 150g/pc * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Makita 194550-6, 194551-4,BL1013 Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 20A continuous, 60~75A peak Your logo and label are welcome Charger: MAK-9.6-18 Input: 100-240V Output: 7.2-18V 1.5A
Description
Topex Battery Co.,Ltd is one of the best China makita 10.8v1.5ah battery pack bl-1013 suppliers and manufacturers, welcome to wholesale makita 10.8v1.5ah battery pack bl-1013 from us. BL-1013 Li-ion 10.8V1.5Ah Battery Pack for Makita Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight, 150g/pc * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Makita 194550-6, 194551-4,BL1013 Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 20A continuous, 60~75A peak Your logo and label are welcome Charger: MAK-9.6-18 Input: 100-240V Output: 7.2-18V 1.5A

Suppliers

Company
Product
Description
Supplier Links
Makita 10.8V 1.5Ah Battery Pack - BL-1013 - Topex Battery Co., Ltd.
Shenzhen, China
Makita 10.8V 1.5Ah Battery Pack
BL-1013
Makita 10.8V 1.5Ah Battery Pack BL-1013
Topex Battery Co.,Ltd is one of the best China makita 10.8v1.5ah battery pack bl-1013 suppliers and manufacturers, welcome to wholesale makita 10.8v1.5ah battery pack bl-1013 from us. BL-1013 Li-ion 10.8V1.5Ah Battery Pack for Makita Production capacity: 300,000pcs per month Advantage: * Extremely long life, up to 800~1000cycles * Super light weight, 150g/pc * Very safe, with built-in protection circuit * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Direct replacement for: Makita 194550-6, 194551-4,BL1013 Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 20A continuous, 60~75A peak Your logo and label are welcome Charger: MAK-9.6-18 Input: 100-240V Output: 7.2-18V 1.5A

Topex Battery Co.,Ltd is one of the best China makita 10.8v1.5ah battery pack bl-1013 suppliers and manufacturers, welcome to wholesale makita 10.8v1.5ah battery pack bl-1013 from us.

BL-1013 Li-ion 10.8V1.5Ah Battery Pack for Makita

Production capacity: 300,000pcs per month

Advantage:

* Extremely long life, up to 800~1000cycles

* Super light weight, 150g/pc

* Very safe, with built-in protection circuit

* Wide operation temperature range, -20℃~+65℃

* Environment friendly, no lead, no mercury, no cadmium

* Fast charge, 1~3hours full charge

* Matching charger available

Direct replacement for: Makita 194550-6, 194551-4,BL1013

Certificates: CE, UN38.8, MSDS

Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT)

Cells available: Topex battery cell or Samsung cell

Discharge current: 20A continuous, 60~75A peak

Your logo and label are welcome

Charger: MAK-9.6-18

Input: 100-240V Output: 7.2-18V 1.5A

Supplier's Site

Technical Specifications

  Topex Battery Co., Ltd.
Product Category Batteries
Product Number BL-1013
Product Name Makita 10.8V 1.5Ah Battery Pack
Secondary Batteries Lithium-ion
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1512 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details