Topex Battery Co., Ltd. 1000W Energy Storage System

Description
Topex Battery Co.,Ltd is one of the best China 1000w energy storage system suppliers and manufacturers, welcome to wholesale 1000w energy storage system from us. 1000W Energy Storage System Production capacity: 10,000pcs per month Input: * 100V~240V AC Power/200W * DC 9.5~15.6V 10A * DC Solar panel 15~18V 150W * Aviation Terminal 18V 150W Output: * 220V AC/0~500W/AC Sine Wave 1000W(2000W peak) * USB1: 5V0.5A * DC 12V3A * Aviation Terminal: 33V 3A * 12V10A Anderson Plug Battery: 12V50Ah LiFePO4 Battery Battery SOC: 4 LED Indicator Protection: * High voltage protection(15.6~16.6 V) * Low voltage protection(9.0~10.0V ) * Over-temperature protection(Radiator of inverter: 65℃, lock) * Over-load protection(550~650W, lock) * Output short circuit protection(lock) Efficiency: ≥85% Vin=220Vac, Related Load Rated Frequency: 50±5% Hz Dimension: 383*205*266(L*W*H)mm Advantage: * Extremely long life, up to 2000cycles at 100% DOD, or 6000cycles at 25% DOD * Super light weight, 18Kg/pc * Very safe, never get fired or exploded * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Certificates: CE, UN38.8, MSDS, UL, WORCS Packaging: 1pcs/ctn, 20ctns/pallet Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT)
Description
Topex Battery Co.,Ltd is one of the best China 1000w energy storage system suppliers and manufacturers, welcome to wholesale 1000w energy storage system from us. 1000W Energy Storage System Production capacity: 10,000pcs per month Input: * 100V~240V AC Power/200W * DC 9.5~15.6V 10A * DC Solar panel 15~18V 150W * Aviation Terminal 18V 150W Output: * 220V AC/0~500W/AC Sine Wave 1000W(2000W peak) * USB1: 5V0.5A * DC 12V3A * Aviation Terminal: 33V 3A * 12V10A Anderson Plug Battery: 12V50Ah LiFePO4 Battery Battery SOC: 4 LED Indicator Protection: * High voltage protection(15.6~16.6 V) * Low voltage protection(9.0~10.0V ) * Over-temperature protection(Radiator of inverter: 65℃, lock) * Over-load protection(550~650W, lock) * Output short circuit protection(lock) Efficiency: ≥85% Vin=220Vac, Related Load Rated Frequency: 50±5% Hz Dimension: 383*205*266(L*W*H)mm Advantage: * Extremely long life, up to 2000cycles at 100% DOD, or 6000cycles at 25% DOD * Super light weight, 18Kg/pc * Very safe, never get fired or exploded * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Certificates: CE, UN38.8, MSDS, UL, WORCS Packaging: 1pcs/ctn, 20ctns/pallet Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT)

Suppliers

Company
Product
Description
Supplier Links
1000W Energy Storage System -  - Topex Battery Co., Ltd.
Shenzhen, China
1000W Energy Storage System
1000W Energy Storage System
Topex Battery Co.,Ltd is one of the best China 1000w energy storage system suppliers and manufacturers, welcome to wholesale 1000w energy storage system from us. 1000W Energy Storage System Production capacity: 10,000pcs per month Input: * 100V~240V AC Power/200W * DC 9.5~15.6V 10A * DC Solar panel 15~18V 150W * Aviation Terminal 18V 150W Output: * 220V AC/0~500W/AC Sine Wave 1000W(2000W peak) * USB1: 5V0.5A * DC 12V3A * Aviation Terminal: 33V 3A * 12V10A Anderson Plug Battery: 12V50Ah LiFePO4 Battery Battery SOC: 4 LED Indicator Protection: * High voltage protection(15.6~16.6 V) * Low voltage protection(9.0~10.0V ) * Over-temperature protection(Radiator of inverter: 65℃, lock) * Over-load protection(550~650W, lock) * Output short circuit protection(lock) Efficiency: ≥85% Vin=220Vac, Related Load Rated Frequency: 50±5% Hz Dimension: 383*205*266(L*W*H)mm Advantage: * Extremely long life, up to 2000cycles at 100% DOD, or 6000cycles at 25% DOD * Super light weight, 18Kg/pc * Very safe, never get fired or exploded * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium * Fast charge, 1~3hours full charge * Matching charger available Certificates: CE, UN38.8, MSDS, UL, WORCS Packaging: 1pcs/ctn, 20ctns/pallet Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT)

Topex Battery Co.,Ltd is one of the best China 1000w energy storage system suppliers and manufacturers, welcome to wholesale 1000w energy storage system from us.

1000W Energy Storage System

Production capacity: 10,000pcs per month

Input:

* 100V~240V AC Power/200W

* DC 9.5~15.6V 10A

* DC Solar panel 15~18V 150W

* Aviation Terminal 18V 150W

Output:

* 220V AC/0~500W/AC Sine Wave 1000W(2000W peak)

* USB1: 5V0.5A

* DC 12V3A

* Aviation Terminal: 33V 3A

* 12V10A Anderson Plug

Battery: 12V50Ah LiFePO4 Battery

Battery SOC: 4 LED Indicator

Protection:

* High voltage protection(15.6~16.6V)

* Low voltage protection(9.0~10.0V)

* Over-temperature protection(Radiator of inverter: 65℃, lock)

* Over-load protection(550~650W, lock)

* Output short circuit protection(lock)

Efficiency: ≥85% Vin=220Vac, Related Load

Rated Frequency: 50±5% Hz

Dimension: 383*205*266(L*W*H)mm

Advantage:

* Extremely long life, up to 2000cycles at 100% DOD, or 6000cycles at 25% DOD

* Super light weight, 18Kg/pc

* Very safe, never get fired or exploded

* Wide operation temperature range, -20℃~+65℃

* Environment friendly, no lead, no mercury, no cadmium

* Fast charge, 1~3hours full charge

* Matching charger available

Certificates: CE, UN38.8, MSDS, UL, WORCS

Packaging: 1pcs/ctn, 20ctns/pallet

Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT)

Supplier's Site

Technical Specifications

  Topex Battery Co., Ltd.
Product Category Batteries
Product Name 1000W Energy Storage System
Specialty Cells Battery Packs and Assemblies
Application Residential
Voltage 12 volts
Capacity 50 ampere-hr
Operating Temperature -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details