TONGYU Technology Co., Ltd. Copper Manifold Plumbing TY-P03

Description
Name: Copper Manifold Plumbing Item No.: TY-P03 Material: TP2M/ Hpb59-1 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available
Description
Name: Copper Manifold Plumbing Item No.: TY-P03 Material: TP2M/ Hpb59-1 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available

Suppliers

Company
Product
Description
Supplier Links
Copper Manifold Plumbing - TY-P03 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Copper Manifold Plumbing
TY-P03
Copper Manifold Plumbing TY-P03
Name: Copper Manifold Plumbing Item No.: TY-P03 Material: TP2M/ Hpb59-1 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available

Name: Copper Manifold Plumbing

Item No.: TY-P03

Material: TP2M/ Hpb59-1

Appearance: Full welding, no weld defects

Parameters: 3Mpa to detect leak

Application: Air conditioner parts, pipe fittings, VRV, VRF system

Custom Design: Available

Supplier's Site
Copper Plumbing Manifold - TY-P03 - TONGYU Technology Co., Ltd.
Zhongshan City, China
Copper Plumbing Manifold
TY-P03
Copper Plumbing Manifold TY-P03
Name: Copper Plumbing Manifold Item No.: TY-P03 Material: TP2M/ Hpb59-1 Appearance: Full welding, no weld defects Parameters: 3Mpa to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available

Name: Copper Plumbing Manifold

Item No.: TY-P03

Material: TP2M/ Hpb59-1

Appearance: Full welding, no weld defects

Parameters: 3Mpa to detect leak

Application: Air conditioner parts, pipe fittings, VRV, VRF system

Custom Design: Available

Supplier's Site

Technical Specifications

  TONGYU Technology Co., Ltd.
Product Category Manifolds and Manifold Systems
Product Number TY-P03
Product Name Copper Manifold Plumbing
Application Air conditioner parts, pipe fittings, VRV, VRF system
Unlock Full Specs
to access all available technical data

Similar Products

Computerized Gas Mixing and Gas Dilution System - Series 4020 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Manifold Bases, Sub-Bases & End Bases - 2030313 - RS Components, Ltd.
Specs
Application Manifold
Size 1/2"; 1/2in
Body Material Aluminum; Wrought aluminium alloy
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details