Name: Copper Liquid Distributor Head
Item No.: TY-E02
Material: TP2Y2
Size: D18.0*T0.7
Appearance: No bumps, strains and other defects
Parameters: Pressure >5Mpa
Application: Air conditioner parts, pipe fittings, VRV, VRF system
Custom Design: Available
| TONGYU Technology Co., Ltd. | |
|---|---|
| Product Category | Tube Fittings |
| Product Number | TY-E02 |
| Product Name | Copper Liquid Distributor Head |
| Material | Copper; TP2Y2 |