Tompkins Industries, Inc. Worm Gear Clamp WGC-60

Description
Worm Gear Clamp For common home and auto applications. Screw: 5/16” hex-head, plated carbon steel Band: 1/2” width, 201/301 stainless steel. Housing: 201/301 stainless steel. Attributes Clamp Type: Worm Gear
Description
Worm Gear Clamp For common home and auto applications. Screw: 5/16” hex-head, plated carbon steel Band: 1/2” width, 201/301 stainless steel. Housing: 201/301 stainless steel. Attributes Clamp Type: Worm Gear

Suppliers

Company
Product
Description
Supplier Links
Worm Gear Clamp - WGC-60 - Tompkins Industries, Inc.
Olathe, KS, USA
Worm Gear Clamp
WGC-60
Worm Gear Clamp WGC-60
Worm Gear Clamp For common home and auto applications. Screw: 5/16” hex-head, plated carbon steel Band: 1/2” width, 201/301 stainless steel. Housing: 201/301 stainless steel. Attributes Clamp Type: Worm Gear

Worm Gear Clamp
For common home and auto applications.
Screw: 5/16” hex-head, plated carbon steel
Band: 1/2” width, 201/301 stainless steel.
Housing: 201/301 stainless steel.
Attributes
Clamp Type: Worm Gear

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Hose Clamps and Band Clamps
Product Number WGC-60
Product Name Worm Gear Clamp
Type WormDrive
Unlock Full Specs
to access all available technical data

Similar Products

2 3/8 to 3 1/64 in. Size Range Zinc Plated Ductile Iron Double Bolt Hose Clamp|Master File - DB76 - Kuriyama of America, Inc.
Specs
Material Cast Iron; Ductile Iron
Capacity / Jaw Opening 2.38 to 3.02 inch (60.32 to 76.6 mm)
View Details
Bu-Ord size 15 Gearhead Attaching Clamp - S3815Y-C134 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.5 inch (38.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
Hose Clips & Jubilee Clips - 1450257 - RS Components, Ltd.
Specs
Type Band
Material Mild steel
Capacity / Jaw Opening 2.76 to 3.54 inch (70 to 90 mm)
View Details
Hose Clamps - CTB-25 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 0.9764 inch (24.8 mm)
View Details