Tompkins Industries, Inc. Worm Gear Clamp WGC-44

Description
Worm Gear Clamp For common home and auto applications. Screw: 5/16” hex-head, plated carbon steel Band: 1/2” width, 201/301 stainless steel. Housing: 201/301 stainless steel. Attributes Clamp Type: Worm Gear
Description
Worm Gear Clamp For common home and auto applications. Screw: 5/16” hex-head, plated carbon steel Band: 1/2” width, 201/301 stainless steel. Housing: 201/301 stainless steel. Attributes Clamp Type: Worm Gear

Suppliers

Company
Product
Description
Supplier Links
Worm Gear Clamp - WGC-44 - Tompkins Industries, Inc.
Olathe, KS, USA
Worm Gear Clamp
WGC-44
Worm Gear Clamp WGC-44
Worm Gear Clamp For common home and auto applications. Screw: 5/16” hex-head, plated carbon steel Band: 1/2” width, 201/301 stainless steel. Housing: 201/301 stainless steel. Attributes Clamp Type: Worm Gear

Worm Gear Clamp
For common home and auto applications.
Screw: 5/16” hex-head, plated carbon steel
Band: 1/2” width, 201/301 stainless steel.
Housing: 201/301 stainless steel.
Attributes
Clamp Type: Worm Gear

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Hose Clamps and Band Clamps
Product Number WGC-44
Product Name Worm Gear Clamp
Type WormDrive
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 1245723 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 2.2 to 2.32 inch (56 to 59 mm)
View Details
Bu-Ord size 8 Gearhead Attaching Clamp - S3808Y-C132 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 0.8180 inch (20.78 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
3 in. Size BUNA-N Shank Band|Master File - NBR-LF300 - Kuriyama of America, Inc.
Specs
Type Band
Material Buna-N
Capacity / Jaw Opening 3 inch (76.2 mm)
View Details
Hose Clamps - CTL-12 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 0.7400 inch (18.8 mm)
View Details