Tompkins Industries, Inc. Worm Gear Clamp WGC-128

Description
Worm Gear Clamp For common home and auto applications. Screw: 5/16” hex-head, plated carbon steel Band: 1/2” width, 201/301 stainless steel. Housing: 201/301 stainless steel. Attributes Clamp Type: Worm Gear
Description
Worm Gear Clamp For common home and auto applications. Screw: 5/16” hex-head, plated carbon steel Band: 1/2” width, 201/301 stainless steel. Housing: 201/301 stainless steel. Attributes Clamp Type: Worm Gear

Suppliers

Company
Product
Description
Supplier Links
Worm Gear Clamp - WGC-128 - Tompkins Industries, Inc.
Olathe, KS, USA
Worm Gear Clamp
WGC-128
Worm Gear Clamp WGC-128
Worm Gear Clamp For common home and auto applications. Screw: 5/16” hex-head, plated carbon steel Band: 1/2” width, 201/301 stainless steel. Housing: 201/301 stainless steel. Attributes Clamp Type: Worm Gear

Worm Gear Clamp
For common home and auto applications.
Screw: 5/16” hex-head, plated carbon steel
Band: 1/2” width, 201/301 stainless steel.
Housing: 201/301 stainless steel.
Attributes
Clamp Type: Worm Gear

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Hose Clamps and Band Clamps
Product Number WGC-128
Product Name Worm Gear Clamp
Type WormDrive
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 1245641 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 0.6299 to 0.8661 inch (16 to 22 mm)
View Details
Bu-Ord size 8 Gearhead Attaching Clamp - S3808Y-C132 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 0.8180 inch (20.78 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
Hose Clamps - HC-35 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 2.13 inch (54.1 mm)
View Details