Tompkins Industries, Inc. ORFS to Pipe Elbow 90° SS-FF2501-08-06-FG

Description
08MORFS-06MP 90 degree elbow
Description
08MORFS-06MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
ORFS to Pipe Elbow 90° - SS-FF2501-08-06-FG - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS to Pipe Elbow 90°
SS-FF2501-08-06-FG
ORFS to Pipe Elbow 90° SS-FF2501-08-06-FG
08MORFS-06MP 90 degree elbow

08MORFS-06MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number SS-FF2501-08-06-FG
Product Name ORFS to Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032617 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
Metric Size 40.00 mm (1.57 inch)
View Details
Male Connector Fittings - 61048 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details