Tompkins Industries, Inc. JIC to O-Ring Elbow 90° SS-6801-24-24

Description
24MJ-24MOR 90 degree elbow
Description
24MJ-24MOR 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to O-Ring Elbow 90° - SS-6801-24-24 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to O-Ring Elbow 90°
SS-6801-24-24
JIC to O-Ring Elbow 90° SS-6801-24-24
24MJ-24MOR 90 degree elbow

24MJ-24MOR 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Hydraulic Fittings
Product Number SS-6801-24-24
Product Name JIC to O-Ring Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Tube Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
ORFS Male x ORFS Female Swivel Adapter with Gauge Port -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; #4 (1/4?) to #20 (1-1/4?) SAE or NPT
English Size 0.250 to 1.250 inch (6.35 to 31.75 mm)
View Details
Square Threaded Flanges - In-line NPTF - ISO 6164 - 250 & 400 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Pipe Fitting; Reducer Fitting (optional feature)
Connection Type Tube - Male English Straight Thread; Square, NPTF Threaded In-line Flanges
Material Steel; Stainless
View Details