Tompkins Industries, Inc. Street Elbow 90° SS-5502-24-24

Description
24MP-24FP 90 degree elbow
Description
24MP-24FP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 90° - SS-5502-24-24 - Tompkins Industries, Inc.
Olathe, KS, USA
Street Elbow 90°
SS-5502-24-24
Street Elbow 90° SS-5502-24-24
24MP-24FP 90 degree elbow

24MP-24FP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number SS-5502-24-24
Product Name Street Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Red Tee Butt - 5013422 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
View Details
DOT-BRMBTS Series Swivel Male Branch Tee Fittings - DOT-BRMBTS-0406 - Kuriyama of America, Inc.
Specs
Fitting Type Tee Fitting; Swivel Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass UNI EN 12164 CW614N - UNI EN 12165 CW617N
View Details
Elbows & Tees Fittings - 61089 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details