Tompkins Industries, Inc. Street Elbow 90° SS-5502-02-04-FG

Description
02MP-04FP 90 degree elbow
Description
02MP-04FP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Street Elbow 90° - SS-5502-02-04-FG - Tompkins Industries, Inc.
Olathe, KS, USA
Street Elbow 90°
SS-5502-02-04-FG
Street Elbow 90° SS-5502-02-04-FG
02MP-04FP 90 degree elbow

02MP-04FP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number SS-5502-02-04-FG
Product Name Street Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Stub End Pro150 Butt - 5018080 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
Metric Size 200.00 mm (7.87 inch)
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200325 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 61086 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.500 inch (12.7 mm)
View Details