Tompkins Industries, Inc. Pipe Elbow 90° SS-5500-12-12

Description
12MP-12MP 90 degree elbow
Description
12MP-12MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Elbow 90° - SS-5500-12-12 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Elbow 90°
SS-5500-12-12
Pipe Elbow 90° SS-5500-12-12
12MP-12MP 90 degree elbow

12MP-12MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number SS-5500-12-12
Product Name Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032711 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 12.000 inch (305 mm)
Metric Size 315.00 mm (12.4 inch)
View Details
Nickel-Plated Brass Metric-NPT Thread Adapter - 6402332 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Reducers & Expanders - 61074 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.125 inch (3.17 mm)
View Details