Tompkins Industries, Inc. Pipe Elbow 90° SS-5500-08-06

Description
08MP-06MP 90 degree elbow
Description
08MP-06MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
Pipe Elbow 90° - SS-5500-08-06 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe Elbow 90°
SS-5500-08-06
Pipe Elbow 90° SS-5500-08-06
08MP-06MP 90 degree elbow

08MP-06MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number SS-5500-08-06
Product Name Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034722 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Nickel-Plated Brass Metric Thread Enlarger - 6200212 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Air & Hydraulic Quick Disconnect Couplers - 61966 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details