SS-5404-12-04-FG -- HEX PIPE NIPPLE
Tompkins Industries, Inc.
Hex Pipe Nipple
SS-5404-12-04-FG
Description
12MP-04MP Straight
-
Tompkins Industries, Inc.
Description
12MP-04MP Straight
Technical Specifications
|
Product Category
|
Pipe Fittings |
|
Product Number
|
SS-5404-12-04-FG |
|
Product Name
|
Hex Pipe Nipple |
|
Fitting Type
|
Union Fitting; Adapter Fitting; Nipple Fitting
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter Fitting; Reducer Fitting
Connection Type
Tube - Male English Straight Thread
Material
Brass/Bronze
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
Temperature
-60 to 130 F (-51 to 54 C)
View Details
Material
Pigmented Polypropylene
English Size
2.000 inch (50.8 mm)
Metric Size
63.00 mm (2.48 inch)
View Details