Tompkins Industries, Inc. JIC Union Elbow 45° SS-2504-06-06

Description
06MJ-06MJ 45 degree elbow
Description
06MJ-06MJ 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC Union Elbow 45° - SS-2504-06-06 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC Union Elbow 45°
SS-2504-06-06
JIC Union Elbow 45° SS-2504-06-06
06MJ-06MJ 45 degree elbow

06MJ-06MJ 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Hydraulic Fittings
Product Number SS-2504-06-06
Product Name JIC Union Elbow 45°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Air & Hydraulic Quick Disconnect Couplers - 61915 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting; Quick Coupler
English Size 0.375 inch (9.52 mm)
View Details
Snap-Check Pressure Test Coupler -  - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/4" NPT
Material Steel
View Details
Hydraulic Fittings - 120873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details