Tompkins Industries, Inc. JIC to Pipe Elbow 90° SS-2502-06-08

Description
06MJ-08FP 90 degree elbow
Description
06MJ-08FP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Elbow 90° - SS-2502-06-08 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Elbow 90°
SS-2502-06-08
JIC to Pipe Elbow 90° SS-2502-06-08
06MJ-08FP 90 degree elbow

06MJ-08FP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number SS-2502-06-08
Product Name JIC to Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Xleg 90 Elbow Butt - 5007045 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 4.500 inch (114 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700650 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 50.00 mm (1.97 inch)
View Details
Adapters - 61076 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details