Tompkins Industries, Inc. JIC to Pipe Elbow 90° SS-2501-06-06-FG

Description
06MJ-06MP 90 degree elbow
Description
06MJ-06MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Elbow 90° - SS-2501-06-06-FG - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Elbow 90°
SS-2501-06-06-FG
JIC to Pipe Elbow 90° SS-2501-06-06-FG
06MJ-06MP 90 degree elbow

06MJ-06MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number SS-2501-06-06-FG
Product Name JIC to Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Fab Red Laterals Pro150 Butt - 5054701 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
Metric Size 200.00 mm (7.87 inch)
View Details
Polyamide PG Thread Reducers - 7005319 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Air & Hydraulic Quick Disconnect Couplers - 61966 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details