Tompkins Industries, Inc. JIC to Pipe Elbow 90° SS-2501-04-04-FG

Description
04MJ-04MP 90 degree elbow
Description
04MJ-04MP 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to Pipe Elbow 90° - SS-2501-04-04-FG - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to Pipe Elbow 90°
SS-2501-04-04-FG
JIC to Pipe Elbow 90° SS-2501-04-04-FG
04MJ-04MP 90 degree elbow

04MJ-04MP 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number SS-2501-04-04-FG
Product Name JIC to Pipe Elbow 90°
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Stub End Pro150 Butt - 5018005 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
Metric Size 20.00 mm (0.7874 inch)
View Details
Polyamide PG Thread Plugs - 7215541 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Temperature -22 to 248 F (-30 to 120 C)
View Details
Nipple & Plug Fittings - 61052 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.125 inch (3.17 mm)
View Details